Vishay Precision Group 750V Resistor PR03000202703JAC00

Description
270kR 5% 750V Axial Metal Film Resistor Product overview: PR03000202703JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202703JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270kR 5% 750V Axial Metal Film Resistor Product overview: PR03000202703JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202703JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750V Resistor - 53-PR03000202703JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270kR 5% 750V Axial Metal Film Resistor Product overview: PR03000202703JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202703JAC0 0 can be used for catalog matching and distributor lookup.

270kR 5% 750V Axial Metal Film Resistor Product overview: PR03000202703JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202703JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC270KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC270KW-3JCT-ND
Through Hole Resistors BC270KW-3JCT-ND
270 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

270 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000202703JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202703JAC00TB-ND
Through Hole Resistors 56-PR03000202703JAC00TB-ND
270 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

270 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835938
Through Hole Resistors 6835938
Vishay PR03000202703JAC00 Resistor

Vishay PR03000202703JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835938P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835938P
Through Hole Resistors 6835938P
Vishay PR03000202703JAC00 Resistor

Vishay PR03000202703JAC00 Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1374947-PR03000202703JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374947-PR03000202703JAC00
Resistors - Through Hole Resistors 1374947-PR03000202703JAC00
Win Source Part Number: 1374947-PR0300020270 3JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR03 Features: Flame Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 270 kOhms Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374947-PR03000202703JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR03
Features: Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 270 kOhms
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Metal Film Resistor, 270 Kohm, 3 W, 5%; Resistance Vishay - 53M5299 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 270 Kohm, 3 W, 5%; Resistance Vishay
53M5299
Metal Film Resistor, 270 Kohm, 3 W, 5%; Resistance Vishay 53M5299
METAL FILM RESISTOR, 270 KOHM, 3 W, 5%; Resistance:270kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 270 KOHM, 3 W, 5%; Resistance:270kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR03000202703JAC00 BC270KW-3JCT-ND 6835938 6835938P 1374947-PR03000202703JAC00 53M5299
Product Name 750V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistor, 270 Kohm, 3 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm Metal film MetalFilm MetalFilm
Resistance Range 270000 ohms 270000 ohms 270000 ohms 270000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details