Vishay Intertechnology, Inc. 2.4 OHM 3W Resistor PR03000202408JAC00

Description
RES 2.4 OHM 3W 5% AXIAL Product overview: PR03000202408JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202408JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.4 OHM 3W 5% AXIAL Product overview: PR03000202408JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202408JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 OHM 3W Resistor - 53-PR03000202408JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4 OHM 3W Resistor
53-PR03000202408JAC00
2.4 OHM 3W Resistor 53-PR03000202408JAC00
RES 2.4 OHM 3W 5% AXIAL Product overview: PR03000202408JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202408JAC0 0 can be used for catalog matching and distributor lookup.

RES 2.4 OHM 3W 5% AXIAL Product overview: PR03000202408JAC00 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.4 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202408JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR03000202408JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202408JAC00CT-ND
Through Hole Resistors 56-PR03000202408JAC00CT-ND
2.4 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

2.4 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000202408JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000202408JAC00TB-ND
Through Hole Resistors 56-PR03000202408JAC00TB-ND
2.4 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

2.4 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-PR03000202408JAC00 56-PR03000202408JAC00CT-ND
Product Name 2.4 OHM 3W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 2.4 ohms 2.4 ohms
Operating DC Voltage 750 volts
Operating AC Voltage 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers