Vishay Intertechnology, Inc. Through Hole Resistors PR03000202008JAC00

Description
2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC5331TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5331TB-ND
Through Hole Resistors BC5331TB-ND
2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC5331CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5331CT-ND
Through Hole Resistors BC5331CT-ND
2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

2 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
3W 2ohm 750V Resistor - 53-PR03000202008JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 2ohm 750V Resistor
53-PR03000202008JAC00
3W 2ohm 750V Resistor 53-PR03000202008JAC00
Fixed Resistor, Metal Film, 3W, 2ohm, 750V, 5% +/-Tol, -250,250ppm/Cel, Product overview: PR03000202008JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 2ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 2ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202008JAC0 0 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 3W, 2ohm, 750V, 5% +/-Tol, -250,250ppm/Cel, Product overview: PR03000202008JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 2ohm, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 2ohm, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202008JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number BC5331TB-ND 53-PR03000202008JAC00
Product Name Through Hole Resistors 3W 2ohm 750V Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers