Win Source Part Number: 1036231-PR0300020200
Category: Resistors>Through Hole Resistors
Series: PR03
Features: Flame Retardant Coating, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
Alternative Parts (Cross-Reference): PR01000102003JR500; HVR2500002003JR500; RR03J200KTB; 4-1879351-5; RR02J200KTB; PR01000102203JR500;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 2322 195 14204,PPC200KW-3JTB,
200kR 5% 750V 3W Metal Film Resistor, Axial Product overview: PR03000202003JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000202003JAC0
200 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
200 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
METAL FILM RESISTOR, 200 KOHM, 3 W, 5%; Resistance:200kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2513971 | 1036231-PR03000202003JAC00 | 53-PR03000202003JAC00 | PPC200KW-3JCT-ND | 94C3759 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | 750V 3W Resistor | Through Hole Resistors | Metal Film Resistor, 200 Kohm, 3 W, 5%; Resistance Vishay |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 200000 ohms | 200000 ohms | 200000 ohms | 200000 ohms | |
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts | |
| Standards and Certifications | RoHS | RoHS | AEC-Q200 | RoHS | |
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | MetalFilm |