18kR 3W 5% Axial Metal Film Resistor Product overview: PR03000201802JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201802JAC0
18 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
18 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
METAL FILM RESISTOR, 18 KOHM, 3 W, 5%; Resistance:18kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes
RESISTOR, AXIAL, METAL FILM, 18K OHM, 3W, 5.2X16.7MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR03000201802JAC00 | PPC18KW-3JCT-ND | 53M5291 | 24834085 |
| Product Name | 3W Resistor | Through Hole Resistors | Metal Film Resistor, 18 Kohm, 3 W, 5%; Resistance Vishay | Resistor |
| Resistance Range | 18000 ohms | 18000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 750 volts | 750 volts | ||
| Operating AC Voltage | 750 volts | 750 volts | ||
| Standards and Certifications | RoHS | AEC-Q200 | RoHS |