Vishay Precision Group 180 Ohm 3W 750V Resistor PR03000201800JAC00

Description
180 Ohm 3W Axial Metal Film Resistor, 750V Product overview: PR03000201800JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201800JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
180 Ohm 3W Axial Metal Film Resistor, 750V Product overview: PR03000201800JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201800JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180 Ohm 3W 750V Resistor - 53-PR03000201800JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 Ohm 3W 750V Resistor
53-PR03000201800JAC00
180 Ohm 3W 750V Resistor 53-PR03000201800JAC00
180 Ohm 3W Axial Metal Film Resistor, 750V Product overview: PR03000201800JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201800JAC0 0 can be used for catalog matching and distributor lookup.

180 Ohm 3W Axial Metal Film Resistor, 750V Product overview: PR03000201800JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201800JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 4412328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4412328
Through Hole Resistors 4412328
Vishay PR03000201800JAC00 Resistor

Vishay PR03000201800JAC00 Resistor

Supplier's Site
Through Hole Resistors - PPC180W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC180W-3JCT-ND
Through Hole Resistors PPC180W-3JCT-ND
180 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

180 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201800JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201800JAC00TB-ND
Through Hole Resistors 56-PR03000201800JAC00TB-ND
180 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

180 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 180 Ohm, 3 W, 5%; Resistance Vishay - 94C3752 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 180 Ohm, 3 W, 5%; Resistance Vishay
94C3752
Metal Film Resistor, 180 Ohm, 3 W, 5%; Resistance Vishay 94C3752
METAL FILM RESISTOR, 180 OHM, 3 W, 5%; Resistance:180ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 180 OHM, 3 W, 5%; Resistance:180ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 24834089 - Radwell International
Willingboro, NJ, United States
Resistor
24834089
Resistor 24834089
RESISTOR, AXIAL, METAL FILM, 180 OHM, 3 WATT, 5% TOLERANCE, 5.2X6.7 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 180 OHM, 3 WATT, 5% TOLERANCE, 5.2X6.7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR03000201800JAC00 4412328 PPC180W-3JCT-ND 94C3752 24834089
Product Name 180 Ohm 3W 750V Resistor Through Hole Resistors Through Hole Resistors Metal Film Resistor, 180 Ohm, 3 W, 5%; Resistance Vishay Resistor
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details