Vishay Precision Group Through Hole Resistors PR03000201500JAC00

Description
150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC150W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC150W-3JCT-ND
Through Hole Resistors PPC150W-3JCT-ND
150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201500JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201500JAC00TB-ND
Through Hole Resistors 56-PR03000201500JAC00TB-ND
150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835865
Through Hole Resistors 6835865
Vishay PR03000201500JAC00 Resistor

Vishay PR03000201500JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835865P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835865P
Through Hole Resistors 6835865P
Vishay PR03000201500JAC00 Resistor

Vishay PR03000201500JAC00 Resistor

Supplier's Site
150 Ohm 750V 3W Resistor - 53-PR03000201500JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 Ohm 750V 3W Resistor
53-PR03000201500JAC00
150 Ohm 750V 3W Resistor 53-PR03000201500JAC00
150 Ohm 750V 5% Metal Film Resistor, Axial, 3W Product overview: PR03000201500JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 Ohm, 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201500JAC0 0 can be used for catalog matching and distributor lookup.

150 Ohm 750V 5% Metal Film Resistor, Axial, 3W Product overview: PR03000201500JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 Ohm, 750V, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 Ohm, 750V, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201500JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 150 OHM 3W 5% AXIAL - 886-PR03000201500JAC00 - Utmel Electronic Limited
Hong Kong, China
RES 150 OHM 3W 5% AXIAL
886-PR03000201500JAC00
RES 150 OHM 3W 5% AXIAL 886-PR03000201500JAC00
RES 150 OHM 3W 5% AXIAL

RES 150 OHM 3W 5% AXIAL

Supplier's Site
Metal Film Resistor, 150 Ohm, 3 W, 5%; Resistance Vishay - 94C3744 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 3 W, 5%; Resistance Vishay
94C3744
Metal Film Resistor, 150 Ohm, 3 W, 5%; Resistance Vishay 94C3744
METAL FILM RESISTOR, 150 OHM, 3 W, 5%; Resistance:150ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150 OHM, 3 W, 5%; Resistance:150ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number PPC150W-3JCT-ND 6835865 6835865P 53-PR03000201500JAC00 886-PR03000201500JAC00 94C3744
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors 150 Ohm 750V 3W Resistor RES 150 OHM 3W 5% AXIAL Metal Film Resistor, 150 Ohm, 3 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details