Vishay Precision Group 120 Ohm 3W 750V Resistor PR03000201200JAC00

Description
120 Ohm 3W Metal Film Resistor, 5% Tol, 750V, Axial Product overview: PR03000201200JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201200JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120 Ohm 3W Metal Film Resistor, 5% Tol, 750V, Axial Product overview: PR03000201200JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201200JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 Ohm 3W 750V Resistor - 53-PR03000201200JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 Ohm 3W 750V Resistor
53-PR03000201200JAC00
120 Ohm 3W 750V Resistor 53-PR03000201200JAC00
120 Ohm 3W Metal Film Resistor, 5% Tol, 750V, Axial Product overview: PR03000201200JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201200JAC0 0 can be used for catalog matching and distributor lookup.

120 Ohm 3W Metal Film Resistor, 5% Tol, 750V, Axial Product overview: PR03000201200JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201200JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC120W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC120W-3JCT-ND
Through Hole Resistors PPC120W-3JCT-ND
120 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

120 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201200JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201200JAC00TB-ND
Through Hole Resistors 56-PR03000201200JAC00TB-ND
120 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

120 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor - 24834157 - Radwell International
Willingboro, NJ, United States
Resistor
24834157
Resistor 24834157
RESISTOR, 120OHM, 3W, 5%, 5.2X16.7MM, AXIAL. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 120OHM, 3W, 5%, 5.2X16.7MM, AXIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 120 Ohm, 3 W, 5%; Resistance Vishay - 94C3736 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120 Ohm, 3 W, 5%; Resistance Vishay
94C3736
Metal Film Resistor, 120 Ohm, 3 W, 5%; Resistance Vishay 94C3736
METAL FILM RESISTOR, 120 OHM, 3 W, 5%; Resistance:120ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 120 OHM, 3 W, 5%; Resistance:120ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 120R, 5%, 3W, Axial, Metal Film; Resistance Vishay - 96Y9567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 3W, Axial, Metal Film; Resistance Vishay
96Y9567
Res, 120R, 5%, 3W, Axial, Metal Film; Resistance Vishay 96Y9567
RES, 120R, 5%, 3W, AXIAL, METAL FILM; Resistance:120ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 120R, 5%, 3W, AXIAL, METAL FILM; Resistance:120ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR03000201200JAC00 PPC120W-3JCT-ND 24834157 94C3736 96Y9567
Product Name 120 Ohm 3W 750V Resistor Through Hole Resistors Resistor Metal Film Resistor, 120 Ohm, 3 W, 5%; Resistance Vishay Res, 120R, 5%, 3W, Axial, Metal Film; Resistance Vishay
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts 750 volts
Standards and Certifications RoHS AEC-Q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details