Vishay Precision Group Resistors - Through Hole Resistors PR03000201009JAC00

Description
Win Source Part Number: 1130404-PR0300020100 9JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Fusible, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) Alternative Parts (Cross-Reference): PR03000201009JAC00.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PPC10W-3JCT,BC10W-3J TB-ND,BC10W-3JTBINAC TIVE,BC10W-3JTB-NDR, 2322 195 14109,BC10W-3JCT-ND, PPC10W-3JTB-NDR,5093 NW10R00JA8AFX,PPC10W -3JCT-NDR,5093NW10R0 0J,BC10W-3JCT,BC10W- 3JCTINACTIVE,2322195 14109,PPC10W-3JTB,50 93NW10R00JBC,BC10W-3 JTB
Request a Quote Datasheet
Description
Win Source Part Number: 1130404-PR0300020100 9JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Fusible, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) Alternative Parts (Cross-Reference): PR03000201009JAC00.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PPC10W-3JCT,BC10W-3J TB-ND,BC10W-3JTBINAC TIVE,BC10W-3JTB-NDR, 2322 195 14109,BC10W-3JCT-ND, PPC10W-3JTB-NDR,5093 NW10R00JA8AFX,PPC10W -3JCT-NDR,5093NW10R0 0J,BC10W-3JCT,BC10W- 3JCTINACTIVE,2322195 14109,PPC10W-3JTB,50 93NW10R00JBC,BC10W-3 JTB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1130404-PR03000201009JAC00
Resistors - Through Hole Resistors 1130404-PR03000201009JAC00
Win Source Part Number: 1130404-PR0300020100 9JAC00 Category: Resistors>Through Hole Resistors Series: PR03 Features: Flame Retardant Coating, Fusible, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) Alternative Parts (Cross-Reference): PR03000201009JAC00.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PPC10W-3JCT,BC10W-3J TB-ND,BC10W-3JTBINAC TIVE,BC10W-3JTB-NDR, 2322 195 14109,BC10W-3JCT-ND, PPC10W-3JTB-NDR,5093 NW10R00JA8AFX,PPC10W -3JCT-NDR,5093NW10R0 0J,BC10W-3JCT,BC10W- 3JCTINACTIVE,2322195 14109,PPC10W-3JTB,50 93NW10R00JBC,BC10W-3 JTB

Win Source Part Number: 1130404-PR03000201009JAC00
Category: Resistors>Through Hole Resistors
Series: PR03
Features: Flame Retardant Coating, Fusible, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
Alternative Parts (Cross-Reference): PR03000201009JAC00.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: PPC10W-3JCT,BC10W-3JTB-ND,BC10W-3JTBINACTIVE,BC10W-3JTB-NDR,2322 195 14109,BC10W-3JCT-ND,PPC10W-3JTB-NDR,5093NW10R00JA8AFX,PPC10W-3JCT-NDR,5093NW10R00J,BC10W-3JCT,BC10W-3JCTINACTIVE,232219514109,PPC10W-3JTB,5093NW10R00JBC,BC10W-3JTB

Buy Now Datasheet
Through Hole Resistors - 6835843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835843
Through Hole Resistors 6835843
Vishay PR03000201009JAC00 Resistor

Vishay PR03000201009JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6835843P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835843P
Through Hole Resistors 6835843P
Vishay PR03000201009JAC00 Resistor

Vishay PR03000201009JAC00 Resistor

Supplier's Site
10 Ohm 3W 750V Resistor - 53-PR03000201009JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 3W 750V Resistor
53-PR03000201009JAC00
10 Ohm 3W 750V Resistor 53-PR03000201009JAC00
10 Ohm 5% 3W Metal Film Resistor, Through-Hole, 750V Product overview: PR03000201009JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201009JAC0 0 can be used for catalog matching and distributor lookup.

10 Ohm 5% 3W Metal Film Resistor, Through-Hole, 750V Product overview: PR03000201009JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201009JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC10W-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC10W-3JCT-ND
Through Hole Resistors PPC10W-3JCT-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201009JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201009JAC00TB-ND
Through Hole Resistors 56-PR03000201009JAC00TB-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10 Ohm, 3 W, 5%; Resistance Vishay - 94C3726 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 3 W, 5%; Resistance Vishay
94C3726
Metal Film Resistor, 10 Ohm, 3 W, 5%; Resistance Vishay 94C3726
METAL FILM RESISTOR, 10 OHM, 3 W, 5%; Resistance:10ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 3 W, 5%; Resistance:10ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Res, 10R, 5%, 3W, Axial, Metal Film; Resistance Vishay - 96Y9566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 3W, Axial, Metal Film; Resistance Vishay
96Y9566
Res, 10R, 5%, 3W, Axial, Metal Film; Resistance Vishay 96Y9566
RES, 10R, 5%, 3W, AXIAL, METAL FILM; Resistance:10ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 3W, AXIAL, METAL FILM; Resistance:10ohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Ceramic Housed - 70121850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Ceramic Housed
70121850
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Ceramic Housed 70121850
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1130404-PR03000201009JAC00 6835843 6835843P 53-PR03000201009JAC00 PPC10W-3JCT-ND 94C3726 96Y9566 70121850
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors 10 Ohm 3W 750V Resistor Through Hole Resistors Metal Film Resistor, 10 Ohm, 3 W, 5%; Resistance Vishay Res, 10R, 5%, 3W, Axial, Metal Film; Resistance Vishay Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Ceramic Housed
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C 250 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details