Vishay Precision Group 3W 750V Resistor PR03000201004JAC00

Description
Metal Film Resistor, 3W, 1MR, 5%, 750V, Axial Product overview: PR03000201004JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201004JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistor, 3W, 1MR, 5%, 750V, Axial Product overview: PR03000201004JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201004JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W 750V Resistor - 53-PR03000201004JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000201004JAC00
3W 750V Resistor 53-PR03000201004JAC00
Metal Film Resistor, 3W, 1MR, 5%, 750V, Axial Product overview: PR03000201004JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201004JAC0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistor, 3W, 1MR, 5%, 750V, Axial Product overview: PR03000201004JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201004JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC1.0MW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.0MW-3JCT-ND
Through Hole Resistors PPC1.0MW-3JCT-ND
1 MOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1 MOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201004JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201004JAC00TB-ND
Through Hole Resistors 56-PR03000201004JAC00TB-ND
1 MOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1 MOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Fort Worth, TX, USA
RESISTOR;METAL FILM;1M OHMS;3 W;5%;AXIAL;CERAMIC HOUSED; CUT TAPE
70122312
RESISTOR;METAL FILM;1M OHMS;3 W;5%;AXIAL;CERAMIC HOUSED; CUT TAPE 70122312
RESISTOR;METAL FILM;1M OHMS;3 W;5%;AXIAL;CERAMIC HOUSED; CUT TAPE

RESISTOR;METAL FILM;1M OHMS;3 W;5%;AXIAL;CERAMIC HOUSED; CUT TAPE

Supplier's Site
Metal Film Resistor, 1 Mohm, 3 W, 5%; Resistance Vishay - 24C8733 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Mohm, 3 W, 5%; Resistance Vishay
24C8733
Metal Film Resistor, 1 Mohm, 3 W, 5%; Resistance Vishay 24C8733
METAL FILM RESISTOR, 1 MOHM, 3 W, 5%; Resistance:1Mohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 1 MOHM, 3 W, 5%; Resistance:1Mohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PR03000201004JAC00 PPC1.0MW-3JCT-ND 70122312 24C8733
Product Name 3W 750V Resistor Through Hole Resistors RESISTOR;METAL FILM;1M OHMS;3 W;5%;AXIAL;CERAMIC HOUSED; CUT TAPE Metal Film Resistor, 1 Mohm, 3 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts
Standards and Certifications RoHS AEC-Q200
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers