Vishay Precision Group 3W 750V Resistor PR03000201001JAC00

Description
3W 1kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000201001JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201001JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3W 1kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000201001JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201001JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1374853-PR03000201001JAC00 is a through-hole resistor from the PR03 series, featuring a metal film composition. It has a resistance value of 1 kΩ and a power rating of 3 watts. The resistor operates within a temperature range of -55°C to 155°C and has a temperature coefficient of ±250 ppm/°C. It is designed with a flame-retardant coating, ensuring safety in various applications. The component is packaged in an axial form factor, measuring 0.205 inches in diameter and 0.657 inches in length. With a tolerance of ±5%, this resistor is suitable for general-purpose power applications, including automotive electronics and lighting ballast.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1374853-PR03000201001JAC00 is a through-hole resistor from the PR03 series, featuring a metal film composition. It has a resistance value of 1 kΩ and a power rating of 3 watts. The resistor operates within a temperature range of -55°C to 155°C and has a temperature coefficient of ±250 ppm/°C. It is designed with a flame-retardant coating, ensuring safety in various applications. The component is packaged in an axial form factor, measuring 0.205 inches in diameter and 0.657 inches in length. With a tolerance of ±5%, this resistor is suitable for general-purpose power applications, including automotive electronics and lighting ballast.

Suppliers

Company
Product
Description
Supplier Links
3W 750V Resistor - 53-PR03000201001JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 750V Resistor
53-PR03000201001JAC00
3W 750V Resistor 53-PR03000201001JAC00
3W 1kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000201001JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201001JAC0 0 can be used for catalog matching and distributor lookup.

3W 1kR 5% Metal Film Resistor, Axial, 750V Product overview: PR03000201001JAC00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR03000201001JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC1.0KW-3JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.0KW-3JCT-ND
Through Hole Resistors PPC1.0KW-3JCT-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR03000201001JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR03000201001JAC00TB-ND
Through Hole Resistors 56-PR03000201001JAC00TB-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835887
Through Hole Resistors 6835887
Vishay PR03000201001JAC00 Resistor

Vishay PR03000201001JAC00 Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1374853-PR03000201001JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374853-PR03000201001JAC00
Resistors - Through Hole Resistors 1374853-PR03000201001JAC00
Win Source Part Number: 1374853-PR0300020100 1JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR03 Features: Flame Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 1 kOhms Power (Watts): 3W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374853-PR03000201001JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR03
Features: Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.205" Dia x 0.657" L (5.20mm x 16.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 1 kOhms
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Metal Film Resistor, 1 Kohm, 3 W, 5%; Resistance Vishay - 94C3718 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Kohm, 3 W, 5%; Resistance Vishay
94C3718
Metal Film Resistor, 1 Kohm, 3 W, 5%; Resistance Vishay 94C3718
METAL FILM RESISTOR, 1 KOHM, 3 W, 5%; Resistance:1kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 1 KOHM, 3 W, 5%; Resistance:1kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Res, 1K, 5%, 3W, Axial, Metal Film; Resistance Vishay - 96Y9563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 3W, Axial, Metal Film; Resistance Vishay
96Y9563
Res, 1K, 5%, 3W, Axial, Metal Film; Resistance Vishay 96Y9563
RES, 1K, 5%, 3W, AXIAL, METAL FILM; Resistance:1kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 1K, 5%, 3W, AXIAL, METAL FILM; Resistance:1kohm; Product Range:PR03 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:750V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed - 70121859 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed
70121859
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed 70121859
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Resistor - 24834185 - Radwell International
Willingboro, NJ, United States
Resistor
24834185
Resistor 24834185
RESISTOR, AXIAL, METAL FILM, 1K OHM, 3W, 5%, 5X16.7MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 1K OHM, 3W, 5%, 5X16.7MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR03000201001JAC00 PPC1.0KW-3JCT-ND 6835887 1374853-PR03000201001JAC00 94C3718 96Y9563 70121859 24834185
Product Name 3W 750V Resistor Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistor, 1 Kohm, 3 W, 5%; Resistance Vishay Res, 1K, 5%, 3W, Axial, Metal Film; Resistance Vishay Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Ceramic Housed Resistor
Technology / Construction METAL FILM MetalFilm Metal film MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 750 volts 750 volts 750 volts 750 volts
Operating AC Voltage 750 volts 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details