Vishay Precision Group Through Hole Resistors PR02000206808JR500

Description
Vishay PR02000206808JR500
Request a Quote Datasheet
Description
Vishay PR02000206808JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513947
Through Hole Resistors 2513947
Vishay PR02000206808JR500

Vishay PR02000206808JR500

Supplier's Site
Through Hole Resistors - 2513948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513948
Through Hole Resistors 2513948
Vishay PR02000206808JR500

Vishay PR02000206808JR500

Supplier's Site
Through Hole Resistors - 2513948P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513948P
Through Hole Resistors 2513948P
Vishay PR02000206808JR500

Vishay PR02000206808JR500

Supplier's Site
Through Hole Resistors - 56-PR02000206808JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000206808JR500CT-ND
Through Hole Resistors 56-PR02000206808JR500CT-ND
6.8 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

6.8 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000206808JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000206808JR500TR-ND
Through Hole Resistors 56-PR02000206808JR500TR-ND
6.8 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

6.8 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 6.8 Ohm, 2 W, 5%; Resistance Vishay - 53M5264 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.8 Ohm, 2 W, 5%; Resistance Vishay
53M5264
Metal Film Resistor, 6.8 Ohm, 2 W, 5%; Resistance Vishay 53M5264
METAL FILM RESISTOR, 6.8 OHM, 2 W, 5%; Resistance:6.8ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.8 OHM, 2 W, 5%; Resistance:6.8ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2513947 56-PR02000206808JR500CT-ND 53M5264
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 6.8 Ohm, 2 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details