Vishay Precision Group Through Hole Resistors PR02000205601JR500

Description
5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000205601JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000205601JR500CT-ND
Through Hole Resistors 56-PR02000205601JR500CT-ND
5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000205601JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000205601JR500TR-ND
Through Hole Resistors 56-PR02000205601JR500TR-ND
5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513932
Through Hole Resistors 2513932
Vishay PR02000205601JR500

Vishay PR02000205601JR500

Supplier's Site
Through Hole Resistors - 2513933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513933P
Through Hole Resistors 2513933P
Vishay PR02000205601JR500

Vishay PR02000205601JR500

Supplier's Site
Through Hole Resistors - 2513933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513933
Through Hole Resistors 2513933
Vishay PR02000205601JR500

Vishay PR02000205601JR500

Supplier's Site
Through-Hole 2W 500V Resistor - 53-PR02000205601JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 500V Resistor
53-PR02000205601JR500
Through-Hole 2W 500V Resistor 53-PR02000205601JR500
5.6kR 2W 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000205601JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000205601JR50 0 can be used for catalog matching and distributor lookup.

5.6kR 2W 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000205601JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000205601JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374608-PR02000205601JR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374608-PR02000205601JR500
Resistors - Through Hole Resistors 1374608-PR02000205601JR500
Win Source Part Number: 1374608-PR0200020560 1JR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR02 Package: Tape & Reel (TR) Product Status: Active Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 5.6 kOhms Power (Watts): 2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374608-PR02000205601JR500
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR02
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200, Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 5.6 kOhms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Metal Film Resistor, 5.6 Kohm, 2 W, 5%; Resistance Vishay - 94C2525 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.6 Kohm, 2 W, 5%; Resistance Vishay
94C2525
Metal Film Resistor, 5.6 Kohm, 2 W, 5%; Resistance Vishay 94C2525
METAL FILM RESISTOR, 5.6 KOHM, 2 W, 5%; Resistance:5.6kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.6 KOHM, 2 W, 5%; Resistance:5.6kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 5.6 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed - 70121837 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 5.6 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed
70121837
Resistor;Metal Film;Res 5.6 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed 70121837
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR02000205601JR500CT-ND 2513932 53-PR02000205601JR500 1374608-PR02000205601JR500 94C2525 70121837
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 2W 500V Resistor Resistors - Through Hole Resistors Metal Film Resistor, 5.6 Kohm, 2 W, 5%; Resistance Vishay Resistor;Metal Film;Res 5.6 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details