Win Source Part Number: 972124-PR02000205601
Category: Resistors>Through Hole Resistors
Series: PR02
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 5.6 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4809CT,BC4809TB
Vishay PR02000205601JA100 Resistor
Vishay PR02000205601JA100 Resistor
Res Metal Film 5.6K Ohm 5% 2W ±250ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: PR02000205601JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000205601JA10
5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 972124-PR02000205601JA100 | 6835758 | 6835758P | 53-PR02000205601JA100 | BC4809TB-ND |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 2W Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm | Metal film | METAL FILM | MetalFilm | |
| Resistance Range | 5600 ohms | 5600 ohms | 5600 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C | |||
| Power Rating | 2 watts | 2 watts | 2 watts |