Vishay Precision Group Through Hole Resistors PR02000205600JR500

Description
Vishay PR02000205600JR500
Request a Quote Datasheet
Description
Vishay PR02000205600JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513931P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513931P
Through Hole Resistors 2513931P
Vishay PR02000205600JR500

Vishay PR02000205600JR500

Supplier's Site
Through Hole Resistors - 2513930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513930
Through Hole Resistors 2513930
Vishay PR02000205600JR500

Vishay PR02000205600JR500

Supplier's Site
Through Hole Resistors - 2513931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513931
Through Hole Resistors 2513931
Vishay PR02000205600JR500

Vishay PR02000205600JR500

Supplier's Site
Through Hole Resistors - 56-PR02000205600JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000205600JR500TR-ND
Through Hole Resistors 56-PR02000205600JR500TR-ND
560 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

560 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000205600JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000205600JR500CT-ND
Through Hole Resistors 56-PR02000205600JR500CT-ND
560 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

560 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 560 Ohm, 2 W, 5%; Resistance Vishay - 94C2535 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 560 Ohm, 2 W, 5%; Resistance Vishay
94C2535
Metal Film Resistor, 560 Ohm, 2 W, 5%; Resistance Vishay 94C2535
METAL FILM RESISTOR, 560 OHM, 2 W, 5%; Resistance:560ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 560 OHM, 2 W, 5%; Resistance:560ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 560 Ohm, 2W, 5%; Resistance Vishay - 53R1879 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 560 Ohm, 2W, 5%; Resistance Vishay
53R1879
Metal Film Resistor, 560 Ohm, 2W, 5%; Resistance Vishay 53R1879
METAL FILM RESISTOR, 560 OHM, 2W, 5%; Resistance:560ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 560 OHM, 2W, 5%; Resistance:560ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2513931P 56-PR02000205600JR500TR-ND 94C2535
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 560 Ohm, 2 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 560 ohms 560 ohms 560 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details