Vishay Intertechnology, Inc. Through-Hole Resistor PR02000205109JA100

Description
Metal Film Resistors - Through Hole PR02 5% A1 51R Product overview: PR02000205109JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000205109JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole PR02 5% A1 51R Product overview: PR02000205109JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000205109JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-PR02000205109JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PR02000205109JA100
Through-Hole Resistor 53-PR02000205109JA100
Metal Film Resistors - Through Hole PR02 5% A1 51R Product overview: PR02000205109JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000205109JA10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole PR02 5% A1 51R Product overview: PR02000205109JA100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000205109JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PR02000205109JA100 - 992837-PR02000205109JA100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PR02000205109JA100
992837-PR02000205109JA100
Through Hole Resistors - PR02000205109JA100 992837-PR02000205109JA100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992837-PR02000205109 JA100 Termination: Axial Length: 12 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Operating Supply Voltage: 500 V Composition: Metal Film Resistance: 51 Ω Power Rating: 2 W Width: 3.9 mm Diameter: 3.9 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): PR01000105109JA100; WR404140A5109J4100; RSMF1JT51R0; PR01000104709JA100; RSF2JT47R0; RR02J47RTB; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992837-PR02000205109JA100
Termination: Axial
Length: 12 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Operating Supply Voltage: 500 V
Composition: Metal Film
Resistance: 51 Ω
Power Rating: 2 W
Width: 3.9 mm
Diameter: 3.9 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): PR01000105109JA100; WR404140A5109J4100; RSMF1JT51R0; PR01000104709JA100; RSF2JT47R0; RR02J47RTB;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-PR02000205109JA100 992837-PR02000205109JA100
Product Name Through-Hole Resistor Through Hole Resistors - PR02000205109JA100
Technology / Construction Metal Film MetalFilm
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Operating DC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details