4.7R 2W 5% Axial Metal Film Resistor, 500V Product overview: PR02000204708JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000204708JR50
4.7 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
4.7 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Manufacturer: Vishay
Win Source Part Number: 890154-PR02000204708
Series: PR02
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: 5083NW4R700J12AFXBC,
METAL FILM RESISTOR, 4.7 OHM, 2 W, 5%; Resistance:4.7ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 4.7 OHM, 2W, 5%, FULL REEL; Resistance:4.7ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR02000204708JR500 | 56-PR02000204708JR500TR-ND | 890154-PR02000204708JR500 | 2513919 | 54M6091 | 53R1878 |
| Product Name | 2W 500V Resistor | Through Hole Resistors | Through Hole Resistors - PR02000204708JR500 | Through Hole Resistors | Metal Film Resistor, 4.7 Ohm, 2 W, 5%; Resistance Vishay | Metal Film Resistor, 4.7 Ohm, 2W, 5%, Full Reel; Resistance Vishay |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm | MetalFilm | |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 500 volts | 500 volts | 500 volts | |||
| Operating AC Voltage | 500 volts | 500 volts | 500 volts |