Vishay PR02000204702JA100 Resistor
Vishay PR02000204702JA100 Resistor
47 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
47 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 6835798 | 6835798P | BC4803TB-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Metal film | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial |
| Standards and Certifications | RoHS | RoHS | AEC-Q200 |
| Resistance Range | 47000 ohms | ||
| Power Rating | 2 watts | 2 watts |