Vishay Precision Group Through Hole Resistors PR02000203900JR500

Description
Vishay PR02000203900JR500
Request a Quote Datasheet
Description
Vishay PR02000203900JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513900
Through Hole Resistors 2513900
Vishay PR02000203900JR500

Vishay PR02000203900JR500

Supplier's Site
Through Hole Resistors - 2513899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513899
Through Hole Resistors 2513899
Vishay PR02000203900JR500

Vishay PR02000203900JR500

Supplier's Site
Through Hole Resistors - 2513900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513900P
Through Hole Resistors 2513900P
Vishay PR02000203900JR500

Vishay PR02000203900JR500

Supplier's Site
Through Hole Resistors - 56-PR02000203900JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000203900JR500CT-ND
Through Hole Resistors 56-PR02000203900JR500CT-ND
390 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

390 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000203900JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000203900JR500TR-ND
Through Hole Resistors 56-PR02000203900JR500TR-ND
390 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

390 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1130332-PR02000203900JR500
Resistors - Through Hole Resistors 1130332-PR02000203900JR500
Win Source Part Number: 1130332-PR0200020390 0JR500 Category: Resistors>Through Hole Resistors Series: PR02 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 390 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC390W-2CTINACTIVE,5 083NW390R0J12AFX,PPC 390W-2TR,BC390W-2TR- ND,PPC390W-2CT-NDR,B C390W-2TR,2306 198 23391,BC390W-2CT-ND, 5083NW390R0J12AFXBC, 230619823391,BC390W- 2CT,PPC390W-2TR-NDR, BC390W-2TRINACTIVE,P PC390W-2CT

Win Source Part Number: 1130332-PR02000203900JR500
Category: Resistors>Through Hole Resistors
Series: PR02
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 390 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC390W-2CTINACTIVE,5083NW390R0J12AFX,PPC390W-2TR,BC390W-2TR-ND,PPC390W-2CT-NDR,BC390W-2TR,2306 198 23391,BC390W-2CT-ND,5083NW390R0J12AFXBC,230619823391,BC390W-2CT,PPC390W-2TR-NDR,BC390W-2TRINACTIVE,PPC390W-2CT

Buy Now Datasheet
Through-Hole 2W 500V Resistor - 53-PR02000203900JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 500V Resistor
53-PR02000203900JR500
Through-Hole 2W 500V Resistor 53-PR02000203900JR500
2W 5% 390R Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000203900JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203900JR50 0 can be used for catalog matching and distributor lookup.

2W 5% 390R Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000203900JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203900JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 390 Ohm, 2 W, 5%; Resistance Vishay - 54M6090 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 2 W, 5%; Resistance Vishay
54M6090
Metal Film Resistor, 390 Ohm, 2 W, 5%; Resistance Vishay 54M6090
METAL FILM RESISTOR, 390 OHM, 2 W, 5%; Resistance:390ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 390 OHM, 2 W, 5%; Resistance:390ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 390 Ohm, 2W, 5%, Full Reel; Resistance Vishay - 53R1877 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 2W, 5%, Full Reel; Resistance Vishay
53R1877
Metal Film Resistor, 390 Ohm, 2W, 5%, Full Reel; Resistance Vishay 53R1877
METAL FILM RESISTOR, 390 OHM, 2W, 5%, FULL REEL; Resistance:390ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 390 OHM, 2W, 5%, FULL REEL; Resistance:390ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2513900 56-PR02000203900JR500CT-ND 1130332-PR02000203900JR500 53-PR02000203900JR500 54M6090
Product Name Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 2W 500V Resistor Metal Film Resistor, 390 Ohm, 2 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS AEC-Q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details