Metal Film Resistor, 2W, 5%, 330kR, 500V, Axial Product overview: PR02000203303JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203303JR50
330 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
330 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
METAL FILM RESISTOR, 330 KOHM, 2 W, 5%; Resistance:330kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR02000203303JR500 | 2513891 | 56-PR02000203303JR500CT-ND | 53M5243 |
| Product Name | 2W 500V Resistor | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 330 Kohm, 2 W, 5%; Resistance Vishay |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | |
| Resistance Range | 330000 ohms | 330000 ohms | 330000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 500 volts | 500 volts | ||
| Operating AC Voltage | 500 volts | 500 volts |