Vishay Precision Group Through Hole Resistors PR02000202703JR500

Description
270 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000202703JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202703JR500CT-ND
Through Hole Resistors 56-PR02000202703JR500CT-ND
270 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

270 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000202703JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202703JR500TR-ND
Through Hole Resistors 56-PR02000202703JR500TR-ND
270 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

270 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374605-PR02000202703JR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374605-PR02000202703JR500
Resistors - Through Hole Resistors 1374605-PR02000202703JR500
Win Source Part Number: 1374605-PR0200020270 3JR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR02 Package: Tape & Reel (TR) Product Status: Active Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 270 kOhms Power (Watts): 2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374605-PR02000202703JR500
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR02
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200, Flame Retardant Coating, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 270 kOhms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - 2513871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513871
Through Hole Resistors 2513871
Vishay PR02000202703JR500

Vishay PR02000202703JR500

Supplier's Site
Through Hole Resistors - 2513872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513872P
Through Hole Resistors 2513872P
Vishay PR02000202703JR500

Vishay PR02000202703JR500

Supplier's Site
Through Hole Resistors - 2513872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513872
Through Hole Resistors 2513872
Vishay PR02000202703JR500

Vishay PR02000202703JR500

Supplier's Site
Through-Hole 2W 500V Resistor - 53-PR02000202703JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 500V Resistor
53-PR02000202703JR500
Through-Hole 2W 500V Resistor 53-PR02000202703JR500
2W 5% 270kR Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000202703JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202703JR50 0 can be used for catalog matching and distributor lookup.

2W 5% 270kR Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000202703JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202703JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 270Kohm, 2W, 5%, Full Reel; Resistance Vishay - 84R1686 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 270Kohm, 2W, 5%, Full Reel; Resistance Vishay
84R1686
Metal Film Resistor, 270Kohm, 2W, 5%, Full Reel; Resistance Vishay 84R1686
METAL FILM RESISTOR, 270KOHM, 2W, 5%, FULL REEL; Resistance:270kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 270KOHM, 2W, 5%, FULL REEL; Resistance:270kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 270 Kohm, 2 W, 5%; Resistance Vishay - 94C2486 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 270 Kohm, 2 W, 5%; Resistance Vishay
94C2486
Metal Film Resistor, 270 Kohm, 2 W, 5%; Resistance Vishay 94C2486
METAL FILM RESISTOR, 270 KOHM, 2 W, 5%; Resistance:270kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 270 KOHM, 2 W, 5%; Resistance:270kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR02000202703JR500CT-ND 1374605-PR02000202703JR500 2513871 53-PR02000202703JR500 84R1686
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 2W 500V Resistor Metal Film Resistor, 270Kohm, 2W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details