Vishay Precision Group Through Hole Resistors PR02000202702JR500

Description
27 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
27 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC27KW-2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC27KW-2CT-ND
Through Hole Resistors PPC27KW-2CT-ND
27 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

27 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC27KW-2TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC27KW-2TR-ND
Through Hole Resistors PPC27KW-2TR-ND
27 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

27 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 27 Kohm, 2 W, 5%, Full Reel; Resistance Vishay - 26R4159 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 27 Kohm, 2 W, 5%, Full Reel; Resistance Vishay
26R4159
Metal Film Resistor, 27 Kohm, 2 W, 5%, Full Reel; Resistance Vishay 26R4159
METAL FILM RESISTOR, 27 KOHM, 2 W, 5%, FULL REEL; Resistance:27kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 27 KOHM, 2 W, 5%, FULL REEL; Resistance:27kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC27KW-2CT-ND 26R4159
Product Name Through Hole Resistors Metal Film Resistor, 27 Kohm, 2 W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers