Vishay Precision Group Through-Hole 2 W 2700 ohm Resistor PR02000202701JA100

Description
RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 2700 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000202701JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 2700 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 2700 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202701JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 2700 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000202701JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 2700 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 2700 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202701JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2 W 2700 ohm Resistor - 53-PR02000202701JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2 W 2700 ohm Resistor
53-PR02000202701JA100
Through-Hole 2 W 2700 ohm Resistor 53-PR02000202701JA100
RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 2700 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000202701JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 2700 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 2700 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202701JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 2700 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000202701JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 2700 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 2700 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202701JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835748
Through Hole Resistors 6835748
Vishay PR02000202701JA100 Resistor

Vishay PR02000202701JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835748P
Through Hole Resistors 6835748P
Vishay PR02000202701JA100 Resistor

Vishay PR02000202701JA100 Resistor

Supplier's Site
Through Hole Resistors - 1701845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1701845
Through Hole Resistors 1701845
Vishay PR02000202701JA100 Resistor

Vishay PR02000202701JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4785CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4785CT-ND
Through Hole Resistors BC4785CT-ND
2.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4785TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4785TB-ND
Through Hole Resistors BC4785TB-ND
2.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PR02000202701JA100 6835748 6835748P BC4785CT-ND
Product Name Through-Hole 2 W 2700 ohm Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction METAL FILM Metal film MetalFilm
Resistance Range 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS AEC-Q200
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers