270 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
270 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Res Metal Film 270 Ohm 5% 2W ±250ppm/C Conformal AXL Ammo Pack Product overview: PR02000202700JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202700JA10
Vishay PR02000202700JA100 Resistor
Vishay PR02000202700JA100 Resistor
Win Source Part Number: 1130306-PR0200020270
Category: Resistors>Through Hole Resistors
Series: PR02
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 270 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4784TB,BC4784CT
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4784TB-ND | 53-PR02000202700JA100 | 6835704 | 6835704P | 1130306-PR02000202700JA100 |
| Product Name | Through Hole Resistors | 270 Ohm 2W Resistor | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors |
| Configuration | Single Resistor | ||||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | MetalFilm | METAL FILM | Metal film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ||
| Resistance Range | 270 ohms | 270 ohms | 270 ohms | 270 ohms |