RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000202201JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 2200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 2200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202201JA10
Vishay PR02000202201JA100 Resistor
Vishay PR02000202201JA100 Resistor
2.2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
2.2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR02000202201JA100 | 6835745 | 6835745P | BC4779CT-ND |
| Product Name | Through-Hole 2 W 2200 ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | |
| Resistance Range | 2200 ohms | 2200 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |