Vishay Precision Group Through Hole Resistors PR02000202200JR500

Description
220 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
220 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000202200JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202200JR500TR-ND
Through Hole Resistors 56-PR02000202200JR500TR-ND
220 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

220 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000202200JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202200JR500CT-ND
Through Hole Resistors 56-PR02000202200JR500CT-ND
220 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

220 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
2W 500V Resistor - 53-PR02000202200JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 500V Resistor
53-PR02000202200JR500
2W 500V Resistor 53-PR02000202200JR500
220R 2W 5% Axial Metal Film Resistor, 500V Product overview: PR02000202200JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202200JR50 0 can be used for catalog matching and distributor lookup.

220R 2W 5% Axial Metal Film Resistor, 500V Product overview: PR02000202200JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202200JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2513855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513855
Through Hole Resistors 2513855
Vishay PR02000202200JR500

Vishay PR02000202200JR500

Supplier's Site
Through Hole Resistors - 2513854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513854
Through Hole Resistors 2513854
Vishay PR02000202200JR500

Vishay PR02000202200JR500

Supplier's Site
Through Hole Resistors - 2513855P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513855P
Through Hole Resistors 2513855P
Vishay PR02000202200JR500

Vishay PR02000202200JR500

Supplier's Site
RES 220 OHM 2W 5% AXIAL - 886-PR02000202200JR500 - Utmel Electronic Limited
Hong Kong, China
RES 220 OHM 2W 5% AXIAL
886-PR02000202200JR500
RES 220 OHM 2W 5% AXIAL 886-PR02000202200JR500
RES 220 OHM 2W 5% AXIAL

RES 220 OHM 2W 5% AXIAL

Supplier's Site
Metal Film Resistor, 220 Ohm, 2 W, 5%; Resistance Vishay - 94C2479 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220 Ohm, 2 W, 5%; Resistance Vishay
94C2479
Metal Film Resistor, 220 Ohm, 2 W, 5%; Resistance Vishay 94C2479
METAL FILM RESISTOR, 220 OHM, 2 W, 5%; Resistance:220ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 220 OHM, 2 W, 5%; Resistance:220ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR02000202200JR500TR-ND 53-PR02000202200JR500 2513855 886-PR02000202200JR500 94C2479
Product Name Through Hole Resistors 2W 500V Resistor Through Hole Resistors RES 220 OHM 2W 5% AXIAL Metal Film Resistor, 220 Ohm, 2 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details