Vishay Precision Group
Through Hole Resistors
PR02000201601JA100
Description
RES 1.6K OHM 5% 2W AXIAL
-
DigiKey
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
RES 1.6K OHM 5% 2W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
56-PR02000201601JA100CT-ND |
52R3272 |
|
Product Name
|
Through Hole Resistors |
Pr02 5% A1 1K6 Vishay |
|
Configuration
|
Single Resistor
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
|
Technology / Construction
|
MetalFilm
|
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
|
Tolerance
|
5 +/- %
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.43 ohms
View Details
2 suppliers
Category / Application
Braking Resistor
Technology / Construction
Ceramic Composition; Ceramic, wire wound
Mounting / Packaging
Screw Terminals; Metal housed
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details