1.5 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
1.5 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
1.5kR 2W 5% 500V Axial Metal Film Resistor Product overview: PR02000201501JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201501JR50
METAL FILM RESISTOR, 1.5 KOHM, 2 W, 5%; Resistance:1.5kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 1.5 KOHM, 2 W, 5%, FULL REEL; Resistance:1.5kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 56-PR02000201501JR500TR-ND | 53-PR02000201501JR500 | 2513826P | 26R4157 |
| Product Name | Through Hole Resistors | 2W 500V Resistor | Through Hole Resistors | Metal Film Resistor, 1.5 Kohm, 2 W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |