Vishay PR02000201501JA100 Resistor
Vishay PR02000201501JA100 Resistor
Vishay PR02000201501JA100 Resistor
1.5 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
1.5 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 1500 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000201501JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 1500 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 1500 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201501JA10
Win Source Part Number: 1374881-PR0200020150
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR02
Features: Automotive AEC-Q200
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 1.5 kOhms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6835732 | 6835732P | BC4767CT-ND | 53-PR02000201501JA100 | 1374881-PR02000201501JA100 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 2 W 1500 ohm Resistor | Resistors - Through Hole Resistors |
| Technology / Construction | Metal film | MetalFilm | METAL FILM | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ||
| Standards and Certifications | RoHS | RoHS | AEC-Q200 | RoHS | |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | ||
| Power Rating | 2 watts | 2 watts | 2 watts |