Vishay Precision Group 1.2 Ohm 2W 500V Resistor PR02000201208JR500

Description
1.2 Ohm 2W 5% Metal Film Resistor, 500V, Axial, Through-Hole Product overview: PR02000201208JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201208JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2 Ohm 2W 5% Metal Film Resistor, 500V, Axial, Through-Hole Product overview: PR02000201208JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201208JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2 Ohm 2W 500V Resistor - 53-PR02000201208JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2 Ohm 2W 500V Resistor
53-PR02000201208JR500
1.2 Ohm 2W 500V Resistor 53-PR02000201208JR500
1.2 Ohm 2W 5% Metal Film Resistor, 500V, Axial, Through-Hole Product overview: PR02000201208JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201208JR50 0 can be used for catalog matching and distributor lookup.

1.2 Ohm 2W 5% Metal Film Resistor, 500V, Axial, Through-Hole Product overview: PR02000201208JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201208JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374302-PR02000201208JR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374302-PR02000201208JR500
Resistors - Through Hole Resistors 1374302-PR02000201208JR500
Win Source Part Number: 1374302-PR0200020120 8JR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR02 Package: Tape & Reel (TR) Product Status: Active Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 1.2 Ohms Power (Watts): 2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374302-PR02000201208JR500
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR02
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 1.2 Ohms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201208JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201208JR500TR-ND
Through Hole Resistors 56-PR02000201208JR500TR-ND
1.2 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.2 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201208JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201208JR500CT-ND
Through Hole Resistors 56-PR02000201208JR500CT-ND
1.2 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.2 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513816P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513816P
Through Hole Resistors 2513816P
Vishay PR02000201208JR500

Vishay PR02000201208JR500

Supplier's Site
Through Hole Resistors - 2513815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513815
Through Hole Resistors 2513815
Vishay PR02000201208JR500

Vishay PR02000201208JR500

Supplier's Site
Through Hole Resistors - 2513816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513816
Through Hole Resistors 2513816
Vishay PR02000201208JR500

Vishay PR02000201208JR500

Supplier's Site
Metal Film Resistor, 1.2 Ohm, 2 W, 5%; Resistance Vishay - 53M5204 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.2 Ohm, 2 W, 5%; Resistance Vishay
53M5204
Metal Film Resistor, 1.2 Ohm, 2 W, 5%; Resistance Vishay 53M5204
METAL FILM RESISTOR, 1.2 OHM, 2 W, 5%; Resistance:1.2ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.2 OHM, 2 W, 5%; Resistance:1.2ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
1.2Ω 2W ±250ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS - 17930-PR02000201208JR500 - Utmel Electronic Limited
Hong Kong, China
1.2Ω 2W ±250ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
17930-PR02000201208JR500
1.2Ω 2W ±250ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS 17930-PR02000201208JR500
1.2Ω 2W ±250ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

1.2Ω 2W ±250ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR02000201208JR500 1374302-PR02000201208JR500 56-PR02000201208JR500TR-ND 2513816P 53M5204 17930-PR02000201208JR500
Product Name 1.2 Ohm 2W 500V Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor, 1.2 Ohm, 2 W, 5%; Resistance Vishay 1.2Ω 2W ±250ppm/℃ ±5% -55℃~+155℃ Axial Leaded Through Hole Resistors ROHS
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms 1.00E-3 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details