10 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
10 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Vishay PR02000201009JA100 Resistor
Vishay PR02000201009JA100 Resistor
Win Source Part Number: 1170059-PR0200020100
Category: Resistors>Through Hole Resistors
Series: PR02
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4759CT,BC4759TB
10 Ohm 5% 2W Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201009JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201009JA10
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4759TB-ND | 6835641 | 6835641P | 1170059-PR02000201009JA100 | 53-PR02000201009JA100 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Through-Hole 10 Ohm 2W 500V Resistor |
| Configuration | Single Resistor | ||||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | METAL FILM | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms |