Vishay Precision Group Through Hole Resistors PR02000201004JR500

Description
1 MOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000201004JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201004JR500TR-ND
Through Hole Resistors 56-PR02000201004JR500TR-ND
1 MOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

1 MOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201004JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201004JR500CT-ND
Through Hole Resistors 56-PR02000201004JR500CT-ND
1 MOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

1 MOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513802
Through Hole Resistors 2513802
Vishay PR02000201004JR500

Vishay PR02000201004JR500

Supplier's Site
Through Hole Resistors - 2513800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513800
Through Hole Resistors 2513800
Vishay PR02000201004JR500

Vishay PR02000201004JR500

Supplier's Site
Through Hole Resistors - 2513802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513802P
Through Hole Resistors 2513802P
Vishay PR02000201004JR500

Vishay PR02000201004JR500

Supplier's Site
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed - 70121849 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed
70121849
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed 70121849
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Metal Film Resistor, 1 Mohm, 2 W, 5%; Resistance Vishay - 94C2431 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Mohm, 2 W, 5%; Resistance Vishay
94C2431
Metal Film Resistor, 1 Mohm, 2 W, 5%; Resistance Vishay 94C2431
METAL FILM RESISTOR, 1 MOHM, 2 W, 5%; Resistance:1Mohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 1 MOHM, 2 W, 5%; Resistance:1Mohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Mohm, 2W, 5%, Full Reel; Resistance Vishay - 84R1658 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 2W, 5%, Full Reel; Resistance Vishay
84R1658
Metal Film Resistor, 1Mohm, 2W, 5%, Full Reel; Resistance Vishay 84R1658
METAL FILM RESISTOR, 1MOHM, 2W, 5%, FULL REEL; Resistance:1Mohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 2W, 5%, FULL REEL; Resistance:1Mohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR02000201004JR500TR-ND 2513802 70121849 94C2431 84R1658
Product Name Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed Metal Film Resistor, 1 Mohm, 2 W, 5%; Resistance Vishay Metal Film Resistor, 1Mohm, 2W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details