VISHAY PRECISION GROUP
PR01000105600FR500 -- PR01 1% R5 560R VISHAY
Vishay Precision Group
Pr01 1% R5 560R Vishay
PR01000105600FR500
Description
PR01 1% R5 560R
Description
PR01 1% R5 560R
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
26R4412 |
|
Product Name
|
Pr01 1% R5 560R Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0500 ohms
Power Rating
5 watts
View Details