Vishay Intertechnology, Inc. Through Hole Resistors - PR01000103900JA500 PR01000103900JA500

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130222-PR0100010390 0JA500 Termination: Axial Length: 8 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Operating Supply Voltage: 350 V Composition: Metal Film Resistance: 390 Ω Power Rating: 1 W Width: 2.5 mm Diameter: 2.5 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130222-PR0100010390 0JA500 Termination: Axial Length: 8 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Operating Supply Voltage: 350 V Composition: Metal Film Resistance: 390 Ω Power Rating: 1 W Width: 2.5 mm Diameter: 2.5 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PR01000103900JA500 - 1130222-PR01000103900JA500 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PR01000103900JA500
1130222-PR01000103900JA500
Through Hole Resistors - PR01000103900JA500 1130222-PR01000103900JA500
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130222-PR0100010390 0JA500 Termination: Axial Length: 8 mm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Operating Supply Voltage: 350 V Composition: Metal Film Resistance: 390 Ω Power Rating: 1 W Width: 2.5 mm Diameter: 2.5 mm Categories: Through Hole Resistors Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130222-PR01000103900JA500
Termination: Axial
Length: 8 mm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Operating Supply Voltage: 350 V
Composition: Metal Film
Resistance: 390 Ω
Power Rating: 1 W
Width: 2.5 mm
Diameter: 2.5 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now
Through-Hole Resistor - 53-PR01000103900JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PR01000103900JA500
Through-Hole Resistor 53-PR01000103900JA500
Metal Film Resistors - Through Hole PR01 5% A5 390R Product overview: PR01000103900JA500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103900JA50 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole PR01 5% A5 390R Product overview: PR01000103900JA500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103900JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1130222-PR01000103900JA500 53-PR01000103900JA500
Product Name Through Hole Resistors - PR01000103900JA500 Through-Hole Resistor
Technology / Construction MetalFilm Metal Film
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details