Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PNM0603E5002BST1

Description
PNM0603 25PPM 50K 0.1% S T1 E1
Request a Quote Datasheet
Description
PNM0603 25PPM 50K 0.1% S T1 E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PNM0603E5002BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PNM0603E5002BST1DKR-ND
Chip Resistor - Surface Mount 764-PNM0603E5002BST1DKR-ND
PNM0603 25PPM 50K 0.1% S T1 E1

PNM0603 25PPM 50K 0.1% S T1 E1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PNM0603E5002BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PNM0603E5002BST1TR-ND
Chip Resistor - Surface Mount 764-PNM0603E5002BST1TR-ND
PNM0603 25PPM 50K 0.1% S T1 E1

PNM0603 25PPM 50K 0.1% S T1 E1

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PNM0603E5002BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PNM0603E5002BST1CT-ND
Chip Resistor - Surface Mount 764-PNM0603E5002BST1CT-ND
PNM0603 25PPM 50K 0.1% S T1 E1

PNM0603 25PPM 50K 0.1% S T1 E1

Buy Now Datasheet
Vishay/DaleThin Film Resistors - SMD 150mW 50Kohms .1% 25ppm - PNM0603E5002BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThin Film Resistors - SMD 150mW 50Kohms .1% 25ppm
PNM0603E5002BST1
Vishay/DaleThin Film Resistors - SMD 150mW 50Kohms .1% 25ppm PNM0603E5002BST1
Vishay/DaleThin Film Resistors - SMD 150mW 50Kohms .1% 25ppm

Vishay/DaleThin Film Resistors - SMD 150mW 50Kohms .1% 25ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-PNM0603E5002BST1DKR-ND PNM0603E5002BST1
Product Name Chip Resistor - Surface Mount Vishay/DaleThin Film Resistors - SMD 150mW 50Kohms .1% 25ppm
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details