Vishay Precision Group Resistors - Chip Resistor - Surface Mount PNM0603E5001BST5

Description
Win Source Part Number: 1338357-PNM0603E5001 BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PNM Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Package: Tape & Reel Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet
Description
Win Source Part Number: 1338357-PNM0603E5001 BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PNM Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Package: Tape & Reel Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1338357-PNM0603E5001BST5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1338357-PNM0603E5001BST5
Resistors - Chip Resistor - Surface Mount 1338357-PNM0603E5001BST5
Win Source Part Number: 1338357-PNM0603E5001 BST5 Category: Resistors - Chip Resistor - Surface Mount Series: PNM Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Package: Tape & Reel Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 500 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.15W Composition: Thin Film Number of Terminations: 2 Resistance: 5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1338357-PNM0603E5001BST5
Category: Resistors - Chip Resistor - Surface Mount
Series: PNM
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic
Package: Tape & Reel
Size / Dimension: 0.064" L x 0.032" W (1.63mm x 0.81mm)
Height - Seated (Max): 0.020" (0.51mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.15W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
75V 150mW Resistor - 52-PNM0603E5001BST5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 150mW Resistor
52-PNM0603E5001BST5
75V 150mW Resistor 52-PNM0603E5001BST5
0603 Thin Film Chip Resistor, 5kR, 0.1%, 75V, 150mW Product overview: PNM0603E5001BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 150mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0603E5001BST5 can be used for catalog matching and distributor lookup.

0603 Thin Film Chip Resistor, 5kR, 0.1%, 75V, 150mW Product overview: PNM0603E5001BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 150mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PNM0603E5001BST5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PNM0603-5.0KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0603-5.0KBTR-ND
Chip Resistor - Surface Mount PNM0603-5.0KBTR-ND
5 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

5 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM0603-5.0KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0603-5.0KBCT-ND
Chip Resistor - Surface Mount PNM0603-5.0KBCT-ND
5 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

5 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PNM0603-5.0KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PNM0603-5.0KBDKR-ND
Chip Resistor - Surface Mount PNM0603-5.0KBDKR-ND
5 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

5 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive, Non-Magnetic Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Pnm Series, 5 Kohm, 150 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 27T2935 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Pnm Series, 5 Kohm, 150 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
27T2935
Surface Mount Thin Film Resistor, Pnm Series, 5 Kohm, 150 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 27T2935
Surface Mount Thin Film Resistor, PNM Series, 5 kohm, 150 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PNM Series, 5 kohm, 150 mW, - 0.1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1338357-PNM0603E5001BST5 52-PNM0603E5001BST5 PNM0603-5.0KBTR-ND 27T2935
Product Name Resistors - Chip Resistor - Surface Mount 75V 150mW Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Pnm Series, 5 Kohm, 150 Mw, 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 5000 ohms 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1500 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details