The 1367580-PLZ12C-G3/H is a single Zener diode from Vishay's PLZ series, designed for surface mount applications in a microSMF (DO-219AC) package. It has a nominal Zener voltage of 12 V and can handle a maximum power dissipation of 500 mW. The diode operates effectively at a junction temperature of up to 150 °C and features a low forward voltage drop of 900 mV at a test current of 10 mA. The reverse leakage current is specified at 200 nA when reverse biased at 9 V. With a maximum impedance of 12 ohms, this component is suitable for various voltage regulation applications. It is also RoHS-compliant and comes in tape and reel packaging for automated assembly processes.
Win Source Part Number: 1367580-PLZ12C-G3/H
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: PLZ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-219AC
Supplier Device Package: DO-219AC (microSMF)
Base Product Number: PLZ12
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±3%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 200 nA @ 9 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 12 Ohms
Zener Diode 12V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 12V 500mW ±3% Surface Mount DO-219AC (microSMF)
Zener Diode 12V 500mW ±3% Surface Mount DO-219AC (microSMF)
Diode Zener Single 12.045V 3% 960mW 2-Pin Micro SMF T/R Product overview: PLZ12C-G3/H from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.045V, 960mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.045V, 960mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PLZ12C-G3/H can be used for catalog matching and distributor lookup.
DIODE ZENER 12V 500MW DO219AC
Zener Diodes Vz @Izt 11.74-12.35V Ippm 18.4V Max
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367580-PLZ12C-G3/H | PLZ12C-G3/HGITR-ND | 287-PLZ12C-G3/H | PLZ12C-G3/H | PLZ12C-G3/H |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | 12.045V 960mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | DO-219AC | Tape and Reel | DO-219AC (microSMF) | DO-219AC-2 | |
| VZ | 12 volts | 12.04 volts | 12 volts | ||
| ZZT | 12 ohms | 12 ohms | 12 ohms | ||
| IR | 0.2000 mA | 200 mA |