Nexperia B.V. Dual Zener diodes BZB84-C10,215

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-C10,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-C10,215
Dual Zener diodes BZB84-C10,215
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
Dual Zener Diode
295-BZB84-C10,215
Dual Zener Diode 295-BZB84-C10,215
BZB84 series - Dual Zener diodes TO-236 3-Pin Product overview: BZB84-C10,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-C10,215 can be used for catalog matching and distributor lookup.

BZB84 series - Dual Zener diodes TO-236 3-Pin Product overview: BZB84-C10,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-C10,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 1727-BZB84-C10,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C10,215DKR-ND
Zener Diode Arrays 1727-BZB84-C10,215DKR-ND
DIODE ZENER ARRAY 10V TO-236AB

DIODE ZENER ARRAY 10V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C10,215TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C10,215TR-ND
Zener Diode Arrays 1727-BZB84-C10,215TR-ND
Zener Diode Array 1 Pair Common Anode 10V 300mW ±5% TO-236AB

Zener Diode Array 1 Pair Common Anode 10V 300mW ±5% TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C10,215CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C10,215CT-ND
Zener Diode Arrays 1727-BZB84-C10,215CT-ND
DIODE ZENER ARRAY 10V TO-236AB

DIODE ZENER ARRAY 10V TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 967153-BZB84-C10,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
967153-BZB84-C10,215
Discrete Semiconductor Products - Diodes - Zener - Arrays 967153-BZB84-C10,215
Win Source Part Number: 967153-BZB84-C10,215 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Alternative Parts (Cross-Reference): MMBZ5240BLT3; DZ23C10-E3-08; AZ23C10-HE3-08; BZX84C12ET1; BZX84C7V5LT1; AZ23C8V2-E3-08BZB84- C10 215; BZB84-C10215; BZB84C10215; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: 2156-BZB84-C10,215-1 727,934061695215 Base Product Number: BZB84-C10

Win Source Part Number: 967153-BZB84-C10,215
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Alternative Parts (Cross-Reference): MMBZ5240BLT3; DZ23C10-E3-08; AZ23C10-HE3-08; BZX84C12ET1; BZX84C7V5LT1; AZ23C8V2-E3-08BZB84-C10 215; BZB84-C10215; BZB84C10215;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 2156-BZB84-C10,215-1727,934061695215
Base Product Number: BZB84-C10

Buy Now Datasheet
 - BZB84-C10,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB

Zener Diode, 10V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZB84-C10,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB84-C10,215
Discrete Semiconductor Products - Diodes - Zener BZB84-C10,215
DIODE ZENER ARRAY 10V SOT23

DIODE ZENER ARRAY 10V SOT23

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number BZB84-C10,215 295-BZB84-C10,215 1727-BZB84-C10,215DKR-ND 967153-BZB84-C10,215 BZB84-C10,215 BZB84-C10,215
Product Name Dual Zener diodes Dual Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener - Arrays Discrete Semiconductor Products - Diodes - Zener
Package SOT23; SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT23 TO-236AB
RoHS Compliant RoHS RoHS
PD 0.3000 milliwatts
Tj -55 C (-67 F)
Arrangement Common Anode
Unlock Full Specs
to access all available technical data