Vishay Precision Group Chip Resistor - Surface Mount PHT2010Y1002BGT

Description
10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTH-10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTH-10KTR-ND
Chip Resistor - Surface Mount PHTH-10KTR-ND
10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 2010 (5025 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistor, Thin Film, 10Kohm, 100Mw, 0.1%; Resistance Vishay - 90R9682 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10Kohm, 100Mw, 0.1%; Resistance Vishay
90R9682
Resistor, Thin Film, 10Kohm, 100Mw, 0.1%; Resistance Vishay 90R9682
RESISTOR, THIN FILM, 10KOHM, 100mW, 0.1%; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 10KOHM, 100mW, 0.1%; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 10K, 0.1%, 0.1W, 2010; Resistance Vishay - 90R9681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.1W, 2010; Resistance Vishay
90R9681
Res, Thin Film, 10K, 0.1%, 0.1W, 2010; Resistance Vishay 90R9681
RES, THIN FILM, 10K, 0.1%, 0.1W, 2010; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:300VRoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.1W, 2010; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PHTH-10KTR-ND 90R9682 90R9681
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 10Kohm, 100Mw, 0.1%; Resistance Vishay Res, Thin Film, 10K, 0.1%, 0.1W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details