Vishay Precision Group Res, Thin Film, 100R, 0.1%, 0.1W, 2010; Resistance Vishay PHT2010Y1000BGT

Description
RES, THIN FILM, 100R, 0.1%, 0.1W, 2010; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Description
RES, THIN FILM, 100R, 0.1%, 0.1W, 2010; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 100R, 0.1%, 0.1W, 2010; Resistance Vishay - 90R9677 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.1%, 0.1W, 2010; Resistance Vishay
90R9677
Res, Thin Film, 100R, 0.1%, 0.1W, 2010; Resistance Vishay 90R9677
RES, THIN FILM, 100R, 0.1%, 0.1W, 2010; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

RES, THIN FILM, 100R, 0.1%, 0.1W, 2010; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 100 Ohm, 100Mw, 0.1%; Resistance Vishay - 90R9678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100 Ohm, 100Mw, 0.1%; Resistance Vishay
90R9678
Resistor, Thin Film, 100 Ohm, 100Mw, 0.1%; Resistance Vishay 90R9678
RESISTOR, THIN FILM, 100 OHM, 100mW, 0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RESISTOR, THIN FILM, 100 OHM, 100mW, 0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90R9677 90R9678
Product Name Res, Thin Film, 100R, 0.1%, 0.1W, 2010; Resistance Vishay Resistor, Thin Film, 100 Ohm, 100Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details