Vishay Precision Group Chip Resistor - Surface Mount PHT0805Y1002BGT

Description
10 kOhms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTD-10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTD-10KTR-ND
Chip Resistor - Surface Mount PHTD-10KTR-ND
10 kOhms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

10 kOhms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Thin Film Resistor, 10Kohm, 20Mw, 0.1%; Resistance Vishay - 90R9656 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 10Kohm, 20Mw, 0.1%; Resistance Vishay
90R9656
Thin Film Resistor, 10Kohm, 20Mw, 0.1%; Resistance Vishay 90R9656
THIN FILM RESISTOR, 10KOHM, 20mW, 0.1%; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

THIN FILM RESISTOR, 10KOHM, 20mW, 0.1%; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 10Kohm, 20Mw, 0.1%; Resistance Vishay - 90R9657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 10Kohm, 20Mw, 0.1%; Resistance Vishay
90R9657
Resistor, Thin Film, 10Kohm, 20Mw, 0.1%; Resistance Vishay 90R9657
RESISTOR, THIN FILM, 10KOHM, 20mW, 0.1%; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 10KOHM, 20mW, 0.1%; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PHTD-10KTR-ND 90R9656 90R9657
Product Name Chip Resistor - Surface Mount Thin Film Resistor, 10Kohm, 20Mw, 0.1%; Resistance Vishay Resistor, Thin Film, 10Kohm, 20Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details