1 kOhms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
RESISTOR, THIN FILM, 1KOHM, 20mW, 0.1%; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
RES, THIN FILM, 1K, 0.1%, 0.02W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PHTD-1.0KTR-ND | 90R9655 |
| Product Name | Chip Resistor - Surface Mount | Resistor, Thin Film, 1Kohm, 20Mw, 0.1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |