Vishay Precision Group Chip Resistor - Surface Mount PHT0805Y1000BGT

Description
100 Ohms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTD-100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTD-100CT-ND
Chip Resistor - Surface Mount PHTD-100CT-ND
100 Ohms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHTD-100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTD-100TR-ND
Chip Resistor - Surface Mount PHTD-100TR-ND
100 Ohms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PHTD-100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTD-100DKR-ND
Chip Resistor - Surface Mount PHTD-100DKR-ND
100 Ohms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

100 Ohms ±0.1% 0.06W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - PHT0805Y1000BGT - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
PHT0805Y1000BGT
Resistors - Chip Resistor - Surface Mount PHT0805Y1000BGT
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Thin Film Resistor, 100 Ohm, 20Mw, 0.1%; Resistance Vishay - 90R9652 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 100 Ohm, 20Mw, 0.1%; Resistance Vishay
90R9652
Thin Film Resistor, 100 Ohm, 20Mw, 0.1%; Resistance Vishay 90R9652
THIN FILM RESISTOR, 100 OHM, 20mW, 0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

THIN FILM RESISTOR, 100 OHM, 20mW, 0.1%; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 100 Ohm, 20Mw, 0.1%, Full Reel; Resistance Vishay - 90R9653 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100 Ohm, 20Mw, 0.1%, Full Reel; Resistance Vishay
90R9653
Resistor, Thin Film, 100 Ohm, 20Mw, 0.1%, Full Reel; Resistance Vishay 90R9653
RESISTOR, THIN FILM, 100 OHM, 20mW, 0.1%, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 100 OHM, 20mW, 0.1%, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:60mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PHTD-100CT-ND PHT0805Y1000BGT 90R9652
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thin Film Resistor, 100 Ohm, 20Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details