Vishay Precision Group Chip Resistor - Surface Mount PHT0603E10R0DGT

Description
10 Ohms ±0.5% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.5% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PHTA-10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PHTA-10TR-ND
Chip Resistor - Surface Mount PHTA-10TR-ND
10 Ohms ±0.5% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 Ohms ±0.5% 0.0375W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, Thin Film, 10R, 0.5%, 0.0125W, 0603; Resistance Vishay - 78T6285 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.5%, 0.0125W, 0603; Resistance Vishay
78T6285
Res, Thin Film, 10R, 0.5%, 0.0125W, 0603; Resistance Vishay 78T6285
RES, THIN FILM, 10R, 0.5%, 0.0125W, 0603; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.5%, 0.0125W, 0603; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:37.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PHTA-10TR-ND 78T6285
Product Name Chip Resistor - Surface Mount Res, Thin Film, 10R, 0.5%, 0.0125W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details