Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount PHPA2512E10R0BST1

Description
Win Source Part Number: 1341349-PHPA2512E10R 0BST1 Category: Resistors - Chip Resistor - Surface Mount Series: PHPA Features: Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 2.5W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet
Description
Win Source Part Number: 1341349-PHPA2512E10R 0BST1 Category: Resistors - Chip Resistor - Surface Mount Series: PHPA Features: Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 2.5W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1341349-PHPA2512E10R0BST1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341349-PHPA2512E10R0BST1
Resistors - Chip Resistor - Surface Mount 1341349-PHPA2512E10R0BST1
Win Source Part Number: 1341349-PHPA2512E10R 0BST1 Category: Resistors - Chip Resistor - Surface Mount Series: PHPA Features: Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 2.5W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Thin Film

Win Source Part Number: 1341349-PHPA2512E10R0BST1
Category: Resistors - Chip Resistor - Surface Mount
Series: PHPA
Features: Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm)
Height - Seated (Max): 0.020" (0.51mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 2.5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E10R0BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E10R0BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E10R0BST1TR-ND
10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E10R0BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E10R0BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA2512E10R0BST1CT-ND
10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E10R0BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E10R0BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA2512E10R0BST1DKR-ND
10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

10 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2303095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303095
Surface Mount Resistors 2303095
Vishay PHPA2512E10R0BST1

Vishay PHPA2512E10R0BST1

Supplier's Site
Surface Mount Resistors - 2303096P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303096P
Surface Mount Resistors 2303096P
Vishay PHPA2512E10R0BST1

Vishay PHPA2512E10R0BST1

Supplier's Site
Surface Mount Resistors - 2303096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303096
Surface Mount Resistors 2303096
Vishay PHPA2512E10R0BST1

Vishay PHPA2512E10R0BST1

Supplier's Site
Res, 10R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8916
Res, 10R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8916
RES, 10R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 10R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10R, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8915
Res, 10R, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8915
RES, 10R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 10R, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1341349-PHPA2512E10R0BST1 764-PHPA2512E10R0BST1TR-ND 2303095 62AJ8916
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Res, 10R, 2.5W, 2512, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film, Wirewound Thin Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 2.5 watts 2.5 watts 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details