Vishay Intertechnology, Inc. Surface Mount Resistors PHPA2512E1001BST1

Description
Vishay PHPA2512E1001BST1
Request a Quote Datasheet
Description
Vishay PHPA2512E1001BST1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2303091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303091P
Surface Mount Resistors 2303091P
Vishay PHPA2512E1001BST1

Vishay PHPA2512E1001BST1

Supplier's Site
Surface Mount Resistors - 2303090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303090
Surface Mount Resistors 2303090
Vishay PHPA2512E1001BST1

Vishay PHPA2512E1001BST1

Supplier's Site
Surface Mount Resistors - 2303091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303091
Surface Mount Resistors 2303091
Vishay PHPA2512E1001BST1

Vishay PHPA2512E1001BST1

Supplier's Site
Chip Resistor - Surface Mount - 764-PHPA2512E1001BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E1001BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA2512E1001BST1CT-ND
1 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

1 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E1001BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E1001BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA2512E1001BST1TR-ND
1 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

1 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA2512E1001BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA2512E1001BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA2512E1001BST1DKR-ND
1 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

1 kOhms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 1K, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8920
Res, 1K, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8920
RES, 1K, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 1K, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1K, 2.5W, 2512, Thin Film Rohs Compliant Vishay - 62AJ8919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 2.5W, 2512, Thin Film Rohs Compliant Vishay
62AJ8919
Res, 1K, 2.5W, 2512, Thin Film Rohs Compliant Vishay 62AJ8919
RES, 1K, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

RES, 1K, 2.5W, 2512, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2303091P 764-PHPA2512E1001BST1CT-ND 62AJ8920
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 1K, 2.5W, 2512, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film, Wirewound Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512
Resistance Range 1000 ohms
Power Rating 2.5 watts 2.5 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details