Vishay Intertechnology, Inc. Surface Mount Resistors PHPA1206E7500BST1

Description
Vishay PHPA1206E7500BST1
Request a Quote Datasheet
Description
Vishay PHPA1206E7500BST1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2303084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303084
Surface Mount Resistors 2303084
Vishay PHPA1206E7500BST1

Vishay PHPA1206E7500BST1

Supplier's Site
Surface Mount Resistors - 2303084P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303084P
Surface Mount Resistors 2303084P
Vishay PHPA1206E7500BST1

Vishay PHPA1206E7500BST1

Supplier's Site
Surface Mount Resistors - 2303083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303083
Surface Mount Resistors 2303083
Vishay PHPA1206E7500BST1

Vishay PHPA1206E7500BST1

Supplier's Site
Chip Resistor - Surface Mount - 764-PHPA1206E7500BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E7500BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA1206E7500BST1CT-ND
750 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

750 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E7500BST1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E7500BST1DKR-ND
Chip Resistor - Surface Mount 764-PHPA1206E7500BST1DKR-ND
750 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

750 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E7500BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E7500BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA1206E7500BST1TR-ND
750 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

750 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 750R, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8914
Res, 750R, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8914
RES, 750R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 750R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 750R, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8913
Res, 750R, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8913
RES, 750R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 750R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2303084 764-PHPA1206E7500BST1CT-ND 62AJ8914
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 750R, 1W, 1206, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film, Wirewound Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206
Resistance Range 750 ohms 750 ohms
Power Rating 2.5 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details