Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PHPA1206E20R0BST1

Description
20 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-PHPA1206E20R0BST1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E20R0BST1CT-ND
Chip Resistor - Surface Mount 764-PHPA1206E20R0BST1CT-ND
20 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

20 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-PHPA1206E20R0BST1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-PHPA1206E20R0BST1TR-ND
Chip Resistor - Surface Mount 764-PHPA1206E20R0BST1TR-ND
20 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

20 Ohms ±0.1% 1W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, High Power, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2303063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303063
Surface Mount Resistors 2303063
Vishay PHPA1206E20R0BST1

Vishay PHPA1206E20R0BST1

Supplier's Site
Surface Mount Resistors - 2303065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303065
Surface Mount Resistors 2303065
Vishay PHPA1206E20R0BST1

Vishay PHPA1206E20R0BST1

Supplier's Site
Surface Mount Resistors - 2303065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2303065P
Surface Mount Resistors 2303065P
Vishay PHPA1206E20R0BST1

Vishay PHPA1206E20R0BST1

Supplier's Site
Res, 20R, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8887
Res, 20R, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8887
RES, 20R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 20R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 20R, 1W, 1206, Thin Film Rohs Compliant Vishay - 62AJ8888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1W, 1206, Thin Film Rohs Compliant Vishay
62AJ8888
Res, 20R, 1W, 1206, Thin Film Rohs Compliant Vishay 62AJ8888
RES, 20R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 20R, 1W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-PHPA1206E20R0BST1CT-ND 2303063 62AJ8887
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 20R, 1W, 1206, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film, Wirewound Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details