Vishay Precision Group Surface Mount Thin Film Resistor, Php Series, 7.5 Kohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay PHP02512E7501BST3

Description
Surface Mount Thin Film Resistor, PHP Series, 7.5 kohm, 2.5 W, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, PHP Series, 7.5 kohm, 2.5 W, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Php Series, 7.5 Kohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay - 06X6566 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Php Series, 7.5 Kohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay
06X6566
Surface Mount Thin Film Resistor, Php Series, 7.5 Kohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay 06X6566
Surface Mount Thin Film Resistor, PHP Series, 7.5 kohm, 2.5 W, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, PHP Series, 7.5 kohm, 2.5 W, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6566
Product Name Surface Mount Thin Film Resistor, Php Series, 7.5 Kohm, 2.5 W, 0.1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers