Vishay/DaleThin Film Resistors - SMD 2.5watt 750ohms .1% 25 PPM Learn More
Fixed Resistor, Thin Film, 2.5W, 750ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 2512, CHIP, ROHS COMPLIANT Product overview: PHP02512E7500BST5 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5W, 750ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5W, 750ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PHP02512E7500BST5
Manufacturer: Vishay Dale Thin Film
Win Source Part Number: 1327307-PHP02512E750
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Flame Proof, Moisture Resistant, Safety
Size / Dimension: 0.259" L x 0.124" W (6.58mm x 3.15mm)
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 500
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 2.5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 750 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: PHP750BTR,PHP750BDKR
RoHS Status: ROHS3 Compliant
750 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
750 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
750 Ohms ±0.1% 2.5W Chip Resistor 2512 (6432 Metric) Flame Proof, Moisture Resistant, Safety Thin Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | PHP02512E7500BST5 | 52-PHP02512E7500BST5 | 1327307-PHP02512E7500BST5 | PHP750BCT-ND |
| Product Name | Vishay/DaleThin Film Resistors - SMD 2.5watt 750ohms .1% 25 PPM Learn More | SMD 2.5W 750ohm 200V Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | ||
| Resistance Range | 750 ohms | 750 ohms | 750 ohms | 750 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 200 volts |